Vishay Intertechnology, Inc. RES 210K OHM 1W 1% AXIAL CMF60210K00FKBF

Description
RES 210Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1W 1% AXIAL - CMF60210K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1W 1% AXIAL
CMF60210K00FKBF
RES 210K OHM 1W 1% AXIAL CMF60210K00FKBF
RES 210Kohm 1W 1% AXIAL

RES 210Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60210K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60210K00FKBF-ND
Through Hole Resistors CMF60210K00FKBF-ND
210 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60210K00FKBF CMF60210K00FKBF-ND
Product Name RES 210K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers