Vishay Intertechnology, Inc. RES 20.5 OHM 1W .1% AXIAL CMF6020R500BHBF

Description
RES 20.5ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1W .1% AXIAL - CMF6020R500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1W .1% AXIAL
CMF6020R500BHBF
RES 20.5 OHM 1W .1% AXIAL CMF6020R500BHBF
RES 20.5ohm 1W .1% AXIAL

RES 20.5ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020R500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020R500BHBF-ND
Through Hole Resistors CMF6020R500BHBF-ND
20.5 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6020R500BHBF CMF6020R500BHBF-ND
Product Name RES 20.5 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers