Vishay Intertechnology, Inc. RES 20K OHM 1W 5% AXIAL CMF6020K000JKEA

Description
RES 20Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W 5% AXIAL - CMF6020K000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W 5% AXIAL
CMF6020K000JKEA
RES 20K OHM 1W 5% AXIAL CMF6020K000JKEA
RES 20Kohm 1W 5% AXIAL

RES 20Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000JKEA-ND
Through Hole Resistors CMF6020K000JKEA-ND
20 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6020K000JKEA CMF6020K000JKEA-ND
Product Name RES 20K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers