Vishay Intertechnology, Inc. RES 20K OHM 1W 1% AXIAL CMF6020K000FKRE70

Description
RES 20Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W 1% AXIAL - CMF6020K000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W 1% AXIAL
CMF6020K000FKRE70
RES 20K OHM 1W 1% AXIAL CMF6020K000FKRE70
RES 20Kohm 1W 1% AXIAL

RES 20Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000FKRE70-ND
Through Hole Resistors CMF6020K000FKRE70-ND
20 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 20 Kohm, +/1 Percent, 100 Ppm Vishay - 42C0448 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 20 Kohm, +/1 Percent, 100 Ppm Vishay
42C0448
Cmf60, 20 Kohm, +/1 Percent, 100 Ppm Vishay 42C0448
CMF60, 20 kOhm, +/- 1 Percent, 100 ppm

CMF60, 20 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6020K000FKRE70 CMF6020K000FKRE70-ND 42C0448
Product Name RES 20K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 20 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details