Vishay Intertechnology, Inc. Through Hole Resistors CMF60205K00DHR6

Description
205 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
205 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60205K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60205K00DHR6-ND
Through Hole Resistors CMF60205K00DHR6-ND
205 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60205K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60205K00DHR6
Metal Film Resistors - CMF60205K00DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2.05Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 42C0517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.05Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
42C0517
Resistor,metal Film,2.05Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 42C0517
Resistor,Metal Film,2.05MOhms,500WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.05MOhms,500WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60205K00DHR6-ND CMF60205K00DHR6 42C0517
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.05Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details