Vishay Intertechnology, Inc. Through Hole Resistors CMF60204K80BER6

Description
204.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
204.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60204K80BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60204K80BER6-ND
Through Hole Resistors CMF60204K80BER6-ND
204.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

204.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 204.8K OHM 1W 0.1% AXIAL - CMF60204K80BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 204.8K OHM 1W 0.1% AXIAL
CMF60204K80BER6
RES 204.8K OHM 1W 0.1% AXIAL CMF60204K80BER6
RES 204.8Kohm 1W 0.1% AXIAL

RES 204.8Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 204.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0514 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 204.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0514
Cmf60, 204.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0514
CMF60, 204.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 204.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60204K80BER6-ND CMF60204K80BER6 42C0514
Product Name Through Hole Resistors RES 204.8K OHM 1W 0.1% AXIAL Cmf60, 204.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers