Vishay Intertechnology, Inc. RES 204.8K OHM 1W 0.1% AXIAL CMF60204K80BEBF

Description
RES 204.8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 204.8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 204.8K OHM 1W 0.1% AXIAL - CMF60204K80BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 204.8K OHM 1W 0.1% AXIAL
CMF60204K80BEBF
RES 204.8K OHM 1W 0.1% AXIAL CMF60204K80BEBF
RES 204.8Kohm 1W 0.1% AXIAL

RES 204.8Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60204K80BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60204K80BEBF-ND
Through Hole Resistors CMF60204K80BEBF-ND
204.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

204.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 204.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0513 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 204.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0513
Cmf60, 204.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0513
CMF60, 204.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 204.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60204K80BEBF CMF60204K80BEBF-ND 42C0513
Product Name RES 204.8K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 204.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 204800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details