Vishay Intertechnology, Inc. Through Hole Resistors CMF60200R00FKEB

Description
200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF200FGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF200FGTR-ND
Through Hole Resistors CMF200FGTR-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF200FGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF200FGCT-ND
Through Hole Resistors CMF200FGCT-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 1W 1% AXIAL - CMF60200R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% AXIAL
CMF60200R00FKEB
RES 200 OHM 1W 1% AXIAL CMF60200R00FKEB
RES 200ohm 1W 1% AXIAL

RES 200ohm 1W 1% AXIAL

Supplier's Site
Res, 200R, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4577
Res, 200R, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4577
RES, 200R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 200R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF200FGTR-ND CMF60200R00FKEB 13AJ4577
Product Name Through Hole Resistors RES 200 OHM 1W 1% AXIAL Res, 200R, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details