Vishay Intertechnology, Inc. RES 200 OHM 1W 1% AXIAL CMF60200R00FHBF

Description
RES 200ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 1% AXIAL - CMF60200R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% AXIAL
CMF60200R00FHBF
RES 200 OHM 1W 1% AXIAL CMF60200R00FHBF
RES 200ohm 1W 1% AXIAL

RES 200ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60200R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200R00FHBF-ND
Through Hole Resistors CMF60200R00FHBF-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0498
Resistor,metal Film,200Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0498
Resistor,Metal Film,200Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,200Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60200R00FHBF CMF60200R00FHBF-ND 42C0498
Product Name RES 200 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,200Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details