Vishay Intertechnology, Inc. Through Hole Resistors CMF60200R00FEBF

Description
200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60200R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200R00FEBF-ND
Through Hole Resistors CMF60200R00FEBF-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 1W 1% AXIAL - CMF60200R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% AXIAL
CMF60200R00FEBF
RES 200 OHM 1W 1% AXIAL CMF60200R00FEBF
RES 200ohm 1W 1% AXIAL

RES 200ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,200Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 32M5789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
32M5789
Resistor,metal Film,200Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 32M5789
Resistor,Metal Film,200Ohms,500WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,200Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60200R00FEBF-ND CMF60200R00FEBF 32M5789
Product Name Through Hole Resistors RES 200 OHM 1W 1% AXIAL Resistor,metal Film,200Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details