200 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole
Resistor,Metal Film,2MOhms,500WV,1+
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60200K00FKBF-ND | CMF60200K00FKBF | 42C0490 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % |