Vishay Intertechnology, Inc. Through Hole Resistors CMF60200K00BHBF

Description
200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60200K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200K00BHBF-ND
Through Hole Resistors CMF60200K00BHBF-ND
200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200K OHM 1W .1% AXIAL - CMF60200K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W .1% AXIAL
CMF60200K00BHBF
RES 200K OHM 1W .1% AXIAL CMF60200K00BHBF
RES 200Kohm 1W .1% AXIAL

RES 200Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 86H3771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
86H3771
Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 86H3771
Resistor,Metal Film,2MOhms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2MOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60200K00BHBF-ND CMF60200K00BHBF 86H3771
Product Name Through Hole Resistors RES 200K OHM 1W .1% AXIAL Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details