Vishay Intertechnology, Inc. RES 200K OHM 1W .1% AXIAL CMF60200K00BEBF

Description
RES 200Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W .1% AXIAL - CMF60200K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W .1% AXIAL
CMF60200K00BEBF
RES 200K OHM 1W .1% AXIAL CMF60200K00BEBF
RES 200Kohm 1W .1% AXIAL

RES 200Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60200K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200K00BEBF-ND
Through Hole Resistors CMF60200K00BEBF-ND
200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0476
Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0476
Resistor,Metal Film,2MOhms,500WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60200K00BEBF CMF60200K00BEBF-ND 42C0476
Product Name RES 200K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details