Vishay Intertechnology, Inc. RES 1.5 OHM 1W 1% AXIAL CMF601R5000FLBF

Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1W 1% AXIAL - CMF601R5000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 1% AXIAL
CMF601R5000FLBF
RES 1.5 OHM 1W 1% AXIAL CMF601R5000FLBF
RES 1.5ohm 1W 1% AXIAL

RES 1.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R5000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R5000FLBF-ND
Through Hole Resistors CMF601R5000FLBF-ND
1.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.5Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9652 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9652
Resistor,metal Film,1.5Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9652
Resistor,Metal Film,1.5Ohms,500WV,1 +/-% Tol,-150,150ppm-TC

Resistor,Metal Film,1.5Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R5000FLBF CMF601R5000FLBF-ND 41C9652
Product Name RES 1.5 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.5Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers