Vishay Intertechnology, Inc. Metal Film Resistors - CMF601R4000FLBF

Description
Metal Film Resistors - Through Hole 1/2watt 1.4ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 1.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601R4000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601R4000FLBF
Metal Film Resistors - CMF601R4000FLBF
Metal Film Resistors - Through Hole 1/2watt 1.4ohms 1%

Metal Film Resistors - Through Hole 1/2watt 1.4ohms 1%

Supplier's Site
Through Hole Resistors - CMF601R4000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R4000FLBF-ND
Through Hole Resistors CMF601R4000FLBF-ND
1.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.4Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.4Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9643
Resistor,metal Film,1.4Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9643
Resistor,Metal Film,1.4Ohms,500WV,1 +/-% Tol,-150,150ppm-TC

Resistor,Metal Film,1.4Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R4000FLBF CMF601R4000FLBF-ND 41C9643
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.4Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers