Vishay Intertechnology, Inc. Through Hole Resistors CMF601R3700FLR6

Description
1.37 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.37 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601R3700FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R3700FLR6-ND
Through Hole Resistors CMF601R3700FLR6-ND
1.37 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.37 OHM 1W 1% AXIAL - CMF601R3700FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 1W 1% AXIAL
CMF601R3700FLR6
RES 1.37 OHM 1W 1% AXIAL CMF601R3700FLR6
RES 1.37ohm 1W 1% AXIAL

RES 1.37ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.37Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.37Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9641
Resistor,metal Film,1.37Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9641
Resistor,Metal Film,1.37Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,1.37Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R3700FLR6-ND CMF601R3700FLR6 41C9641
Product Name Through Hole Resistors RES 1.37 OHM 1W 1% AXIAL Resistor,metal Film,1.37Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.37 ohms 1.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details