Vishay Intertechnology, Inc. RES 1.35 OHM 1W 1% AXIAL CMF601R3500FLEA

Description
RES 1.35ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.35ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.35 OHM 1W 1% AXIAL - CMF601R3500FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.35 OHM 1W 1% AXIAL
CMF601R3500FLEA
RES 1.35 OHM 1W 1% AXIAL CMF601R3500FLEA
RES 1.35ohm 1W 1% AXIAL

RES 1.35ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R3500FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R3500FLEA-ND
Through Hole Resistors CMF601R3500FLEA-ND
1.35 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.35 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R3500FLEA CMF601R3500FLEA-ND
Product Name RES 1.35 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.35 ohms 1.35 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers