Vishay Intertechnology, Inc. RES 1.02 OHM 1W 1% AXIAL CMF601R0200FLR6

Description
RES 1.02ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02 OHM 1W 1% AXIAL - CMF601R0200FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1W 1% AXIAL
CMF601R0200FLR6
RES 1.02 OHM 1W 1% AXIAL CMF601R0200FLR6
RES 1.02ohm 1W 1% AXIAL

RES 1.02ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R0200FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R0200FLR6-ND
Through Hole Resistors CMF601R0200FLR6-ND
1.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9628
Resistor,metal Film,1.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9628
Resistor,Metal Film,1.02Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,1.02Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R0200FLR6 CMF601R0200FLR6-ND 41C9628
Product Name RES 1.02 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers