Vishay Intertechnology, Inc. RES 1 OHM 1W 1% AXIAL CMF601R0000FKR6

Description
RES 1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 1% AXIAL - CMF601R0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% AXIAL
CMF601R0000FKR6
RES 1 OHM 1W 1% AXIAL CMF601R0000FKR6
RES 1ohm 1W 1% AXIAL

RES 1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF601R0000FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF601R0000FKR6CT-ND
Through Hole Resistors 541-CMF601R0000FKR6CT-ND
RES 1 OHM 1W 1% AXIAL

RES 1 OHM 1W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF601R0000FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF601R0000FKR6TR-ND
Through Hole Resistors 541-CMF601R0000FKR6TR-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R0000FKR6 541-CMF601R0000FKR6CT-ND
Product Name RES 1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details