Vishay Intertechnology, Inc. RES 1.91M OHM 1W 1% AXIAL CMF601M9100FKEK

Description
RES 1.91Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91M OHM 1W 1% AXIAL - CMF601M9100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91M OHM 1W 1% AXIAL
CMF601M9100FKEK
RES 1.91M OHM 1W 1% AXIAL CMF601M9100FKEK
RES 1.91Mohm 1W 1% AXIAL

RES 1.91Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M9100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M9100FKEK-ND
Through Hole Resistors CMF601M9100FKEK-ND
1.91 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M9100FKEK CMF601M9100FKEK-ND
Product Name RES 1.91M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.91E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers