Vishay Intertechnology, Inc. RES 1.65M OHM 1W 1% AXIAL CMF601M6500FKEB

Description
RES 1.65Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1W 1% AXIAL - CMF601M6500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1W 1% AXIAL
CMF601M6500FKEB
RES 1.65M OHM 1W 1% AXIAL CMF601M6500FKEB
RES 1.65Mohm 1W 1% AXIAL

RES 1.65Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M6500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M6500FKEB-ND
Through Hole Resistors CMF601M6500FKEB-ND
1.65 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M6500FKEB CMF601M6500FKEB-ND
Product Name RES 1.65M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details