Vishay Intertechnology, Inc. RES 1.37M OHM 1W 1% AXIAL CMF601M3700FKBF

Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1W 1% AXIAL - CMF601M3700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1W 1% AXIAL
CMF601M3700FKBF
RES 1.37M OHM 1W 1% AXIAL CMF601M3700FKBF
RES 1.37Mohm 1W 1% AXIAL

RES 1.37Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M3700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M3700FKBF-ND
Through Hole Resistors CMF601M3700FKBF-ND
1.37 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.37Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.37Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9552
Resistor,metal Film,1.37Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9552
Resistor,Metal Film,1.37MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.37MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M3700FKBF CMF601M3700FKBF-ND 41C9552
Product Name RES 1.37M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.37Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details