Vishay Intertechnology, Inc. RES 1.32M OHM 1W .5% AXIAL CMF601M3200DHBF

Description
RES 1.32Mohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.32Mohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32M OHM 1W .5% AXIAL - CMF601M3200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32M OHM 1W .5% AXIAL
CMF601M3200DHBF
RES 1.32M OHM 1W .5% AXIAL CMF601M3200DHBF
RES 1.32Mohm 1W .5% AXIAL

RES 1.32Mohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M3200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M3200DHBF-ND
Through Hole Resistors CMF601M3200DHBF-ND
1.32 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.32 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.32Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C9544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.32Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C9544
Resistor,metal Film,1.32Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C9544
Resistor,Metal Film,1.32MOhms,500WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.32MOhms,500WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M3200DHBF CMF601M3200DHBF-ND 41C9544
Product Name RES 1.32M OHM 1W .5% AXIAL Through Hole Resistors Resistor,metal Film,1.32Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.32E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details