Vishay Intertechnology, Inc. RES 1.24M OHM 1W 1% AXIAL CMF601M2400FKEK

Description
RES 1.24Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1W 1% AXIAL - CMF601M2400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1W 1% AXIAL
CMF601M2400FKEK
RES 1.24M OHM 1W 1% AXIAL CMF601M2400FKEK
RES 1.24Mohm 1W 1% AXIAL

RES 1.24Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M2400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2400FKEK-ND
Through Hole Resistors CMF601M2400FKEK-ND
1.24 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M2400FKEK CMF601M2400FKEK-ND
Product Name RES 1.24M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details