Vishay Intertechnology, Inc. RES 1.24M OHM 1W 1% AXIAL CMF601M2400FKBF

Description
RES 1.24Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1W 1% AXIAL - CMF601M2400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1W 1% AXIAL
CMF601M2400FKBF
RES 1.24M OHM 1W 1% AXIAL CMF601M2400FKBF
RES 1.24Mohm 1W 1% AXIAL

RES 1.24Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M2400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2400FKBF-ND
Through Hole Resistors CMF601M2400FKBF-ND
1.24 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9533
Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9533
Resistor,Metal Film,1.24MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.24MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M2400FKBF CMF601M2400FKBF-ND 41C9533
Product Name RES 1.24M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details