Vishay Intertechnology, Inc. Through Hole Resistors CMF601M2100FKRE

Description
1.21 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M2100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M2100FKRE-ND
Through Hole Resistors CMF601M2100FKRE-ND
1.21 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.21M OHM 1W 1% AXIAL - CMF601M2100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1W 1% AXIAL
CMF601M2100FKRE
RES 1.21M OHM 1W 1% AXIAL CMF601M2100FKRE
RES 1.21Mohm 1W 1% AXIAL

RES 1.21Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9530
Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9530
Resistor,Metal Film,1.21MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.21MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M2100FKRE-ND CMF601M2100FKRE 41C9530
Product Name Through Hole Resistors RES 1.21M OHM 1W 1% AXIAL Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details