Vishay Intertechnology, Inc. RES 1.104M OHM 1W 0.1% AXIAL CMF601M1040BERE

Description
RES 1.104Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.104Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.104M OHM 1W 0.1% AXIAL - CMF601M1040BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.104M OHM 1W 0.1% AXIAL
CMF601M1040BERE
RES 1.104M OHM 1W 0.1% AXIAL CMF601M1040BERE
RES 1.104Mohm 1W 0.1% AXIAL

RES 1.104Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M1040BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M1040BERE-ND
Through Hole Resistors CMF601M1040BERE-ND
1.104 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.104 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-60 1.104M .1% T-9 R36 Vishay - 84R9532 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 1.104M .1% T-9 R36 Vishay
84R9532
Cmf-60 1.104M .1% T-9 R36 Vishay 84R9532
CMF-60 1.104M .1% T-9 R36

CMF-60 1.104M .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M1040BERE CMF601M1040BERE-ND 84R9532
Product Name RES 1.104M OHM 1W 0.1% AXIAL Through Hole Resistors Cmf-60 1.104M .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details