Vishay Intertechnology, Inc. Through Hole Resistors CMF601M0500FKBF

Description
1.05 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.05 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M0500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0500FKBF-ND
Through Hole Resistors CMF601M0500FKBF-ND
1.05 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.05 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF601M0500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M0500FKBF
Metal Film Resistors - CMF601M0500FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.05Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.05Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9507
Resistor,metal Film,1.05Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9507
Resistor,Metal Film,1.05MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.05MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0500FKBF-ND CMF601M0500FKBF 41C9507
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.05Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details