Vishay Precision Group RES 1.00M OHM 1W 1% AXIAL CMF601M0000FKEB

Description
RES 1.00Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1W 1% AXIAL - CMF601M0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1W 1% AXIAL
CMF601M0000FKEB
RES 1.00M OHM 1W 1% AXIAL CMF601M0000FKEB
RES 1.00Mohm 1W 1% AXIAL

RES 1.00Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00MFGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MFGTR-ND
Through Hole Resistors CMF1.00MFGTR-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00MFGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00MFGCT-ND
Through Hole Resistors CMF1.00MFGCT-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1 Mohm, 1 W, 1%, Full Reel; Resistance Vishay - 83R8181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1 Mohm, 1 W, 1%, Full Reel; Resistance Vishay
83R8181
Resistor, Metal Film, 1 Mohm, 1 W, 1%, Full Reel; Resistance Vishay 83R8181
RESISTOR, METAL FILM, 1 MOHM, 1 W, 1%, FULL REEL; Resistance:1Mohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1 MOHM, 1 W, 1%, FULL REEL; Resistance:1Mohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Mohm, 1W, ±1%; Resistance Vishay - 46P4776 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 1W, ±1%; Resistance Vishay
46P4776
Metal Film Resistor, 1Mohm, 1W, ±1%; Resistance Vishay 46P4776
METAL FILM RESISTOR, 1MOHM, 1W, ±1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 1W, ±1%; Resistance:1Mohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0000FKEB CMF1.00MFGTR-ND 83R8181
Product Name RES 1.00M OHM 1W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 1 Mohm, 1 W, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details