Vishay Intertechnology, Inc. Through Hole Resistors CMF601M0000FHBF

Description
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M0000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000FHBF-ND
Through Hole Resistors CMF601M0000FHBF-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 1W 1% AXIAL - CMF601M0000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 1% AXIAL
CMF601M0000FHBF
RES 1M OHM 1W 1% AXIAL CMF601M0000FHBF
RES 1Mohm 1W 1% AXIAL

RES 1Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C9494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C9494
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C9494
Resistor,Metal Film,1MOhms,500WV,1+ /-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,1MOhms,500WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0000FHBF-ND CMF601M0000FHBF 41C9494
Product Name Through Hole Resistors RES 1M OHM 1W 1% AXIAL Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details