Vishay Intertechnology, Inc. Metal Film Resistors - CMF601M0000CHBF

Description
Metal Film Resistors - Through Hole 1/2watt 1Mohms .25%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 1Mohms .25%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601M0000CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M0000CHBF
Metal Film Resistors - CMF601M0000CHBF
Metal Film Resistors - Through Hole 1/2watt 1Mohms .25%

Metal Film Resistors - Through Hole 1/2watt 1Mohms .25%

Supplier's Site
Through Hole Resistors - CMF601M0000CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000CHBF-ND
Through Hole Resistors CMF601M0000CHBF-ND
1 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 41C9485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
41C9485
Resistor,metal Film,1Mohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 41C9485
Resistor,Metal Film,1MOhms,500WV,.2 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1MOhms,500WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0000CHBF CMF601M0000CHBF-ND 41C9485
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details