Vishay Intertechnology, Inc. RES 1M OHM 1W .1% AXIAL CMF601M0000BHEK

Description
RES 1Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W .1% AXIAL - CMF601M0000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W .1% AXIAL
CMF601M0000BHEK
RES 1M OHM 1W .1% AXIAL CMF601M0000BHEK
RES 1Mohm 1W .1% AXIAL

RES 1Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M0000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000BHEK-ND
Through Hole Resistors CMF601M0000BHEK-ND
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M0000BHEK CMF601M0000BHEK-ND
Product Name RES 1M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers