Vishay Intertechnology, Inc. RES 1M OHM 1W 0.1% AXIAL CMF601M0000BHEA

Description
RES 1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W 0.1% AXIAL - CMF601M0000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W 0.1% AXIAL
CMF601M0000BHEA
RES 1M OHM 1W 0.1% AXIAL CMF601M0000BHEA
RES 1Mohm 1W 0.1% AXIAL

RES 1Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-4314-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4314-1-ND
Through Hole Resistors 541-4314-1-ND
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-4314-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4314-2-ND
Through Hole Resistors 541-4314-2-ND
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 1M, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4571
Res, 1M, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4571
RES, 1M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1M, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0000BHEA 541-4314-1-ND 13AJ4571
Product Name RES 1M OHM 1W 0.1% AXIAL Through Hole Resistors Res, 1M, 1W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details