Vishay Precision Group Metal Film Resistors - CMF601M0000BEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601M0000BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M0000BEWF
Metal Film Resistors - CMF601M0000BEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 1 Mohm, +/0.1 Percent, 25 Ppm Vishay - 41C9480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1 Mohm, +/0.1 Percent, 25 Ppm Vishay
41C9480
Cmf60, 1 Mohm, +/0.1 Percent, 25 Ppm Vishay 41C9480
CMF60, 1 MOhm, +/- 0.1 Percent, 25 ppm

CMF60, 1 MOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF601M0000BEWF 41C9480
Product Name Metal Film Resistors - Cmf60, 1 Mohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers