Vishay Intertechnology, Inc. RES 1M OHM 1W .1% AXIAL CMF601M0000BERE

Description
RES 1Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1W .1% AXIAL - CMF601M0000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1W .1% AXIAL
CMF601M0000BERE
RES 1M OHM 1W .1% AXIAL CMF601M0000BERE
RES 1Mohm 1W .1% AXIAL

RES 1Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M0000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M0000BERE-ND
Through Hole Resistors CMF601M0000BERE-ND
1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9477
Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9477
Resistor,Metal Film,1MOhms,500WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M0000BERE CMF601M0000BERE-ND 41C9477
Product Name RES 1M OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers