Vishay Intertechnology, Inc. RES 1.87K OHM 1W .1% AXIAL CMF601K8700BHEB

Description
RES 1.87Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1W .1% AXIAL - CMF601K8700BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1W .1% AXIAL
CMF601K8700BHEB
RES 1.87K OHM 1W .1% AXIAL CMF601K8700BHEB
RES 1.87Kohm 1W .1% AXIAL

RES 1.87Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K8700BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K8700BHEB-ND
Through Hole Resistors CMF601K8700BHEB-ND
1.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.87 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K8700BHEB CMF601K8700BHEB-ND
Product Name RES 1.87K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details