Vishay Intertechnology, Inc. RES 1.62K OHM 1W 1% AXIAL CMF601K6200FKRE70

Description
RES 1.62Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1W 1% AXIAL - CMF601K6200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1W 1% AXIAL
CMF601K6200FKRE70
RES 1.62K OHM 1W 1% AXIAL CMF601K6200FKRE70
RES 1.62Kohm 1W 1% AXIAL

RES 1.62Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K6200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K6200FKRE70-ND
Through Hole Resistors CMF601K6200FKRE70-ND
1.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 1.62 Kohm, +/1 Percent, 100 Ppm Vishay - 41C9441 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1.62 Kohm, +/1 Percent, 100 Ppm Vishay
41C9441
Cmf60, 1.62 Kohm, +/1 Percent, 100 Ppm Vishay 41C9441
CMF60, 1.62 kOhm, +/- 1 Percent, 100 ppm

CMF60, 1.62 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K6200FKRE70 CMF601K6200FKRE70-ND 41C9441
Product Name RES 1.62K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 1.62 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers