Vishay Intertechnology, Inc. Metal Film Resistors - CMF601K5000BEBF

Description
Metal Film Resistors - Through Hole 1/2watt 1.5Kohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 1.5Kohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601K5000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601K5000BEBF
Metal Film Resistors - CMF601K5000BEBF
Metal Film Resistors - Through Hole 1/2watt 1.5Kohms .1%

Metal Film Resistors - Through Hole 1/2watt 1.5Kohms .1%

Supplier's Site
Through Hole Resistors - CMF601K5000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K5000BEBF-ND
Through Hole Resistors CMF601K5000BEBF-ND
1.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K5000BEBF CMF601K5000BEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details