Vishay Intertechnology, Inc. Metal Film Resistors - CMF601K4300FHEK

Description
Metal Film Resistors - Through Hole CMF-60 1.43K 1% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 1.43K 1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601K4300FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601K4300FHEK
Metal Film Resistors - CMF601K4300FHEK
Metal Film Resistors - Through Hole CMF-60 1.43K 1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-60 1.43K 1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF601K4300FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K4300FHEK-ND
Through Hole Resistors CMF601K4300FHEK-ND
1.43 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K4300FHEK CMF601K4300FHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details