Vishay Intertechnology, Inc. Through Hole Resistors CMF601K3700FKRE70

Description
1.37 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K3700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K3700FKRE70-ND
Through Hole Resistors CMF601K3700FKRE70-ND
1.37 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.37K OHM 1W 1% AXIAL - CMF601K3700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1W 1% AXIAL
CMF601K3700FKRE70
RES 1.37K OHM 1W 1% AXIAL CMF601K3700FKRE70
RES 1.37Kohm 1W 1% AXIAL

RES 1.37Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,13.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9404
Resistor,metal Film,13.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9404
Resistor,Metal Film,13.7KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,13.7KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K3700FKRE70-ND CMF601K3700FKRE70 41C9404
Product Name Through Hole Resistors RES 1.37K OHM 1W 1% AXIAL Resistor,metal Film,13.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers