Vishay Intertechnology, Inc. RES 1.3K OHM 1W 1% AXIAL CMF601K3000FHBF

Description
RES 1.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1W 1% AXIAL - CMF601K3000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1W 1% AXIAL
CMF601K3000FHBF
RES 1.3K OHM 1W 1% AXIAL CMF601K3000FHBF
RES 1.3Kohm 1W 1% AXIAL

RES 1.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K3000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K3000FHBF-ND
Through Hole Resistors CMF601K3000FHBF-ND
1.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9394
Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9394
Resistor,Metal Film,13KOhms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K3000FHBF CMF601K3000FHBF-ND 41C9394
Product Name RES 1.3K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,13Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details