Vishay Intertechnology, Inc. RES 1.27K OHM 1W 1% AXIAL CMF601K2700FKR6

Description
RES 1.27Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1W 1% AXIAL - CMF601K2700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1W 1% AXIAL
CMF601K2700FKR6
RES 1.27K OHM 1W 1% AXIAL CMF601K2700FKR6
RES 1.27Kohm 1W 1% AXIAL

RES 1.27Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2700FKR6-ND
Through Hole Resistors CMF601K2700FKR6-ND
1.27 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9386
Resistor,metal Film,12.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9386
Resistor,Metal Film,12.7KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.7KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K2700FKR6 CMF601K2700FKR6-ND 41C9386
Product Name RES 1.27K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,12.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details