Vishay Intertechnology, Inc. RES 1.26K OHM 1W 0.1% AXIAL CMF601K2600BHEB

Description
RES 1.26Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.26Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.26K OHM 1W 0.1% AXIAL - CMF601K2600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.26K OHM 1W 0.1% AXIAL
CMF601K2600BHEB
RES 1.26K OHM 1W 0.1% AXIAL CMF601K2600BHEB
RES 1.26Kohm 1W 0.1% AXIAL

RES 1.26Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2600BHEB-ND
Through Hole Resistors CMF601K2600BHEB-ND
1.26 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.26 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K2600BHEB CMF601K2600BHEB-ND
Product Name RES 1.26K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers