Vishay Intertechnology, Inc. RES 1.24K OHM 1W 1% AXIAL CMF601K2400FKR6

Description
RES 1.24Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1W 1% AXIAL - CMF601K2400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1W 1% AXIAL
CMF601K2400FKR6
RES 1.24K OHM 1W 1% AXIAL CMF601K2400FKR6
RES 1.24Kohm 1W 1% AXIAL

RES 1.24Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF601K2400FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF601K2400FKR6TR-ND
Through Hole Resistors 541-CMF601K2400FKR6TR-ND
1.24 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF601K2400FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF601K2400FKR6CT-ND
Through Hole Resistors 541-CMF601K2400FKR6CT-ND
RES 1.24K OHM 1W 1% AXIAL

RES 1.24K OHM 1W 1% AXIAL

Buy Now Datasheet
Resistor,metal Film,12.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9381
Resistor,metal Film,12.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9381
Resistor,Metal Film,12.4KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.4KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K2400FKR6 541-CMF601K2400FKR6TR-ND 41C9381
Product Name RES 1.24K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,12.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details