Vishay Intertechnology, Inc. RES 1.24K OHM 1W .1% AXIAL CMF601K2400BHR6

Description
RES 1.24Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1W .1% AXIAL - CMF601K2400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1W .1% AXIAL
CMF601K2400BHR6
RES 1.24K OHM 1W .1% AXIAL CMF601K2400BHR6
RES 1.24Kohm 1W .1% AXIAL

RES 1.24Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2400BHR6-ND
Through Hole Resistors CMF601K2400BHR6-ND
1.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.24 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K2400BHR6 CMF601K2400BHR6-ND
Product Name RES 1.24K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details