Vishay Intertechnology, Inc. RES 1.21K OHM 1W 1% AXIAL CMF601K2100FNBF70

Description
RES 1.21Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1W 1% AXIAL - CMF601K2100FNBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1W 1% AXIAL
CMF601K2100FNBF70
RES 1.21K OHM 1W 1% AXIAL CMF601K2100FNBF70
RES 1.21Kohm 1W 1% AXIAL

RES 1.21Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K2100FNBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K2100FNBF70-ND
Through Hole Resistors CMF601K2100FNBF70-ND
1.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay - 41C9379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay
41C9379
Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay 41C9379
Resistor,Metal Film,12.1KOhms,500WV ,1+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,12.1KOhms,500WV,1+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K2100FNBF70 CMF601K2100FNBF70-ND 41C9379
Product Name RES 1.21K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,12.1Kohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details