Vishay Intertechnology, Inc. Through Hole Resistors CMF601K0000FKRE70

Description
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K0000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0000FKRE70-ND
Through Hole Resistors CMF601K0000FKRE70-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1W 1% AXIAL - CMF601K0000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% AXIAL
CMF601K0000FKRE70
RES 1K OHM 1W 1% AXIAL CMF601K0000FKRE70
RES 1Kohm 1W 1% AXIAL

RES 1Kohm 1W 1% AXIAL

Supplier's Site
Cmf60, 1 Kohm, +/1 Percent, 100 Ppm Vishay - 41C9337 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1 Kohm, +/1 Percent, 100 Ppm Vishay
41C9337
Cmf60, 1 Kohm, +/1 Percent, 100 Ppm Vishay 41C9337
CMF60, 1 kOhm, +/- 1 Percent, 100 ppm

CMF60, 1 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K0000FKRE70-ND CMF601K0000FKRE70 41C9337
Product Name Through Hole Resistors RES 1K OHM 1W 1% AXIAL Cmf60, 1 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details