Vishay Intertechnology, Inc. RES 1K OHM 1W .25% AXIAL CMF601K0000CEEK

Description
RES 1Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W .25% AXIAL - CMF601K0000CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W .25% AXIAL
CMF601K0000CEEK
RES 1K OHM 1W .25% AXIAL CMF601K0000CEEK
RES 1Kohm 1W .25% AXIAL

RES 1Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K0000CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0000CEEK-ND
Through Hole Resistors CMF601K0000CEEK-ND
1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K0000CEEK CMF601K0000CEEK-ND
Product Name RES 1K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details