Vishay Intertechnology, Inc. Through Hole Resistors CMF601K0000BHR6

Description
1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601K0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0000BHR6-ND
Through Hole Resistors CMF601K0000BHR6-ND
1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1W .1% AXIAL - CMF601K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W .1% AXIAL
CMF601K0000BHR6
RES 1K OHM 1W .1% AXIAL CMF601K0000BHR6
RES 1Kohm 1W .1% AXIAL

RES 1Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9320
Resistor,metal Film,1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9320
Resistor,Metal Film,1KOhms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601K0000BHR6-ND CMF601K0000BHR6 41C9320
Product Name Through Hole Resistors RES 1K OHM 1W .1% AXIAL Resistor,metal Film,1Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details