Vishay Intertechnology, Inc. RES 19.17 OHM 1W 0.1% AXIAL CMF6019R170BHR6

Description
RES 19.17ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.17ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.17 OHM 1W 0.1% AXIAL - CMF6019R170BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.17 OHM 1W 0.1% AXIAL
CMF6019R170BHR6
RES 19.17 OHM 1W 0.1% AXIAL CMF6019R170BHR6
RES 19.17ohm 1W 0.1% AXIAL

RES 19.17ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6019R170BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6019R170BHR6-ND
Through Hole Resistors CMF6019R170BHR6-ND
19.17 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.17 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.3Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.3Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0176
Resistor,metal Film,19.3Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0176
Resistor,Metal Film,19.3Ohms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,19.3Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6019R170BHR6 CMF6019R170BHR6-ND 42C0176
Product Name RES 19.17 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,19.3Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.17 ohms 19.17 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers